NKK Switches High Inrush 10 & 16 AMP Rocker JWL21RC1A/U

Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JWL21RC1A/U is a 16A @ 125/250V AC, double-pole single-throw rocker switch with panel seal rated to IP67 per IEC 60529, operating from -25°C to +85°C. It features a black rocker cap with international ON-OFF symbols, solder lug terminals, and is designed for high inrush currents with TV-8 ratings. The housing is made of polyamide (UL94V-0) with silver-plated brass terminals, and includes an interior seal for dust resistance. The switch meets UL, CSA, and VDE standards, with the /U suffix indicating UL marking on the actuator.

Datasheet Summary
Powered by GS/AI

The JWL21RC1A/U is a 16A @ 125/250V AC, double-pole single-throw rocker switch with panel seal rated to IP67 per IEC 60529, operating from -25°C to +85°C. It features a black rocker cap with international ON-OFF symbols, solder lug terminals, and is designed for high inrush currents with TV-8 ratings. The housing is made of polyamide (UL94V-0) with silver-plated brass terminals, and includes an interior seal for dust resistance. The switch meets UL, CSA, and VDE standards, with the /U suffix indicating UL marking on the actuator.

Suppliers

Company
Product
Description
Supplier Links
High Inrush 10 & 16 AMP Rocker - JWL21RC1A/U - NKK Switches
Scottsdale, AZ, United States
High Inrush 10 & 16 AMP Rocker
JWL21RC1A/U
High Inrush 10 & 16 AMP Rocker JWL21RC1A/U
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
    • Size/Specifications
    • Features
  • Standard
  • JWLW Model
  • 16A @ 125/250V AC
  • 5A @ 72V DC

  • Panel seal
  • Handles large inrush current
  • Increased electrical life
  • Less contact bounce
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +85°C
Supplier's Site Datasheet
Rocker & Toggle Switches - JWL21RC1A/U - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
JWL21RC1A/U
Rocker & Toggle Switches JWL21RC1A/U
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Buy Now
Rocker Switches 2300-JWL21RC1A/U
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
JWL21RC1A/U
Switches - Rocker Switches JWL21RC1A/U
SWITCH ROCKER DPST 16A 125V

SWITCH ROCKER DPST 16A 125V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number JWL21RC1A/U JWL21RC1A/U 2300-JWL21RC1A/U JWL21RC1A/U
Product Name High Inrush 10 & 16 AMP Rocker Rocker & Toggle Switches Rocker Switches Switches - Rocker Switches
Rocker Actuator Concave (Curved) Concave (Curved)
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On-Off On-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Panel Mount, Snap-In Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm)
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A22KB-CA - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
4 suppliers
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
Ultra-Thin Fully Illuminated Paddle - GW12LJHD - NKK Switches
Specs
Rocker Actuator Paddle; Paddle - Illuminated
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers