The JWM series is a high inrush current rocker switch designed for resistive loads at 10A @ 125/250V AC, with TV-5 ratings for UL and CSA certification. It features a polyphenylene ether rocker and polyamide housing rated UL94V-0, with silver alloy contacts and brass terminals plated in silver. The switch has a 26° angle of throw, a mechanical and electrical life of 25,000 operations, and operates from -25°C to +70°C. Terminals are molded in and epoxy sealed.
Rocker Switch DPDT 10A (AC) 125V Panel Mount, Snap-In
HIGH INRUSH 10 AMP ROCKER
SWITCH ROCKER DPDT 10A 125V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWM22RBB/UCV | JWM22RBB/UCV | JWM22RBB/UCV-ND | 2300-JWM22RBB/UCV | JWM22RBB/UCV |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | |||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm) | ||
| Current Rating | 10 amps | 10 amps | 10 amps | 10 amps |