JWS11RCAF is a single-pole, spot-illuminated rocker switch with a green LED, no protective barrier, and a black rocker cap. The switch has a rated electrical capacity of 6A at 125/250V AC per UL/CSA and 5A at 125/250V AC per VDE, with a contact resistance of 10 milliohms maximum and insulation resistance of 500 megohms minimum at 500V DC. It operates within a temperature range of -25°C to +50°C and features a 30° angle of throw. The housing is made of polyamide (UL94V-0), the rocker of polyamide (UL94V-2), and contacts use silver alloy with copper and brass terminals. The switch is dust-resistant, meets UL, CSA, and VDE standards, and has a mechanical life of 30,000 operations and an electrical life of 10,000 operations. Terminal leads are molded-in for contamination protection. Dimensions are 20.5mm width, 16.5mm height, and 15.0mm depth.
Internationally Approved Rockers
Rocker Switch SPST 6A (AC) 125V Panel Mount, Snap-In
INTERNATIONALLY APPROVED ROCKER
INTERNATIONALLY APPROVED ROCKER
Rockers SPST,10A 125V AC JW Body
SWITCH, ROCKER, SPST, 10A, 250VAC, RED; Switch Operation:On-None-Of
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWS11RCAF | 360-3438-ND | 2300-JWS11RCAF | JWS11RCAF | 1959400 | 10X0502 |
| Product Name | Internationally Approved Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switch, Rocker, Spst, 10A, 250Vac, Red; Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Curved) - Illuminated | Rocker | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||||
| Momentary Contact Switch Function | On-Off | On-off | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade | Panel mount |