Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
HIGH INRUSH 16 AMP ROCKER
SWITCH ROCKER DPST 16A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWL21RCA/UC | JWL21RCA/UC-ND | 2300-JWL21RCA/UC | JWL21RCA/UC | JWL21RCA/UC |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | On-Off | |||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) |