The JWS series is a family of internationally approved rocker switches with a snap-in mount, designed for applications in telecommunications, automation, and consumer electronics. Available in single and double pole configurations, all models feature a polyamide housing (UL94V-0) and rocker (UL94V-2), with silver alloy contacts and brass terminals. Electrical ratings include 10A at 125/250V AC for resistive loads, 6A at 125/250V AC (UL/CSA), and 5A (3A) at 125/250V AC (VDE). The switch operates with a 30° throw angle and nominal operating force of 3.92N for single pole. It offers dust resistance via an interior polyamide barrier, has an operating temperature range of -25°C to +70°C for nonilluminated models, and meets UL, CSA, and VDE standards. Terminals are molded to exclude contaminants. The JWS11RAAF is a single-pole, nonilluminated variant with a black rocker and housing, no barrier, and ON-NONE-OFF circuit, consistent with series specifications.
Internationally Approved Rockers
INTERNATIONALLY APPROVED ROCKER
INTERNATIONALLY APPROVED ROCKER
Rocker Switch SPST 6A (AC) 125V Panel Mount, Snap-In
SWITCH, ROCKER, SPST, 10A, 250VAC, BLACK; Switch Operation:On-None-Of
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWS11RAAF | 2300-JWS11RAAF | JWS11RAAF | 360-3285-ND | 10X0497 |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switch, Rocker, Spst, 10A, 250Vac, Black; Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Curved) - Illuminated | Rocker | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade |