Rocker Switch DPDT 10A (AC), 6A (DC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPDT 10A 125V
10 Megohms (Max.) Contact Resistance, LW Series Power Rated Snap-In Rocker Switches
DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | LW3122-0100-A-ND | LW3122-0100-A | 70191971 |
Product Name | Rocker Switches | Switches - Rocker Switches | Switch, NON-Illuminated, POWER Rated Rocker, DPDT, ON-NONE-ON, WHITE, SNAP IN |
Switch Function | Maintained | ||
Maintained Contact Switch Function | ON/OFF | ||
Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals |
Standards / Compliances | CSA Certified; UL Listed | CSA Certified; UL Listed | UL Listed |