JWMW21RC1A is a 10A @ 125/250V AC, panel-seal rocker switch with a double-pole, single-throw ON-NONE-OFF circuit, black rocker cap, and black housing. It meets IP67 per IEC 60529, operates from -25°C to +85°C, and is rated for TV-5 inrush current with a 25,000-cycle electrical life. Contacts are silver-plated silver alloy, terminals are molded-in and epoxy sealed, and the housing and rocker are UL94V-0 polyamide and polyphenylene ether. The switch includes internal sealing for dust resistance and is designed for vertical installation to prevent moisture retention.
Rocker Switch DPST 10A (AC/DC) 125V Panel Mount, Snap-In
HIGH INRUSH 10 AMP ROCKER
SWITCH ROCKER DPST 10A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWMW21RC1A | 360-3829-ND | 2300-JWMW21RC1A | JWMW21RC1A | JWMW21RC1A |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | On-Off | |||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm) |