The JWM series is a high inrush current rocker switch rated for 10A at 125/250V AC and 10A at 30V DC for panel seal models, with a TV-5 rating for resistive and inductive loads. It features a polyphenylene ether rocker and polyamide housing compliant with UL94V-0, solder lug terminals, and an operating temperature range of -25°C to +70°C. The switch has a 26° angle of throw, 25,000 operations mechanical and electrical life, and meets UL, CSA, and VDE standards. The JWM21BAA-H variant is a single pole, single throw model with a black rocker cap and housing, and horizontal ON-NONE-OFF marking. It is not a panel seal model and does not meet IP67. Terminals are molded and epoxy sealed for contamination resistance.
Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In
HIGH INRUSH 10 AMP ROCKER
SWITCH, ROCKER, DPST, 10A, 250VAC, BLACK; Switch Operation:On-None-Of
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWM21BAA-H | 360-2645-ND | JWM21BAA-H | 2300-JWM21BAA-H | 10X0449 |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switch, Rocker, Dpst, 10A, 250Vac, Black; Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Curved) | Rocker | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade |