SWITCH ROCKER DPDT 10A 125V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | LW3123-L4BB-A |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) - Illuminated |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-Off-On |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |
| Terminal Type | Solder Terminals; Solder Lug |