The M2012TJA01-FA-1A is a snap-in mount miniature rocker switch with a single pole, ON-NONE-ON circuit and solder lug terminals. It features gold-over-silver contacts rated for 6A at 125V AC and 0.4VA maximum at 28V AC/DC. The switch has a 25° angle of throw, operates between -30°C and +85°C, and meets UL94V-0 flammability standards. The case is made of diallyl phthalate resin with stainless steel actuator and frame components. It is certified for use at 6A @ 125V AC under UL and CSA standards when ordered with appropriate markings. The physical dimensions include a .450" (11.43mm) wide rocker and a snap-in mounting frame.
M Series LED Tipped Rockers & Paddles
SNAP-IN MOUNT MINIATURE ROCKER
SNAP-IN MOUNT MINIATURE ROCKER
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TJA01-FA-1A | M2012TJA01-FA-1A | 2300-M2012TJA01-FA-1A |
| Product Name | Snap-in Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches |
| Rocker Actuator | Concave (Standard V) | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In |