The JWM series is a high inrush current rocker switch designed for resistive loads up to 10A at 125/250V AC, with a TV-5 rating for inrush capability. It features a polyphenylene ether rocker and polyamide housing compliant with UL94V-0, silver-plated brass terminals, and an operating temperature range of -25°C to +70°C. The switch has a 26° angle of throw, 25,000-cycle mechanical and electrical life, and a contact resistance of 10 milliohms maximum. It includes an internal seal for dust resistance and is available in SPST or SPDT configurations with a panel seal variant (JWMW) meeting IP67. Mounting is panel-based with molded-in, epoxy-sealed terminals.
HIGH INRUSH 10 AMP ROCKER
SWITCH ROCKER DPDT 10A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWM22RBB | 2300-JWM22RBB | JWM22RBB | JWM22RBB |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | ||
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm) | ||
| Current Rating | 10 amps | 10 amps | 10 amps |