Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In
HIGH INRUSH 10 AMP ROCKER
HIGH INRUSH 10 AMP ROCKER
SWITCH ROCKER DPST 10A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWM21RA1A/UCV | JWM21RA1A/UCV-ND | 2300-JWM21RA1A/UCV | JWM21RA1A/UCV | 10X0465 | JWM21RA1A/UCV |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | High Inrush 10 Amp Rocker Nkk Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Rocker | Concave (Curved) | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | |||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm) |