SWITCH, ROCKER, SPDT, 6A, 125VAC, BLACK; Switch Operation:On-None-On
SWITCH ROCKER SPDT 6A 125V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 10X6315 | M2012TXW13-DA |
| Product Name | Switch, Rocker, Spdt, 6A, 125Vac, Black; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Concave (Standard V) |
| Momentary Contact Switch Function | Three Position Momentary (Center NEUTRAL) | On-On |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Standards / Compliances | RoHS | CSA Certified; UL Listed |
| Terminal Type | PC Pin |