The M2012TJG01 is a snap-in mount miniature rocker switch with a gold-plated contact rating of 0.4VA maximum at 28V AC/DC, a 25° angle of throw, and a stainless steel frame with a Diallyl phthalate resin case (UL94V-0). It features solder lug terminals, operates between -30°C and +85°C, and meets UL and CSA certifications when ordered with appropriate markings. The physical dimensions include a .450" (11.43mm) wide rocker and a snap-in mounting style with a case height of approximately 0.551" (14.0mm).
M Series LED Tipped Rockers & Paddles
SNAP-IN MOUNT MINIATURE ROCKER
Rocker Switch SPDT 0.4VA (AC/DC) 28V Panel Mount, Snap-In
SNAP-IN MOUNT MINIATURE ROCKER
SWITCH, ROCKER, SPDT, 0.1A, 28VAC,; Switch Operation:On-None-On
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TJG01 | M2012TJG01 | M2012TJG01-ND | 2300-M2012TJG01 | 10X6166 |
| Product Name | Snap-in Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switch, Rocker, Spdt, 0.1A, 28Vac,; Switch Operation Nkk Switches |
| Rocker Actuator | Actuator Arm, Cap Required | Rocker | |||
| Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |