Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
HIGH INRUSH 16 AMP ROCKER
DPST ON-OFF PANEL SEAL BLACK ROC
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 360-4071-ND | JWLW21RA2A | 2300-JWLW21RA2A | JWLW21RA2A |
| Product Name | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST | ||
| Terminal Type | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) | ||
| Standards / Compliances | CSA Certified; UL Listed | CSA Certified; UL Listed |