The M2012TNG01-DC is a flat frame mount miniature rocker switch with a single pole double throw (SPDT) ON-NONE-ON circuit, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and solder lug terminals. The actuator is a .365" (9.27mm) wide red rocker. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and the switch supports operating temperatures from -30°C to +85°C. It has a mechanical life of 50,000 operations and an electrical life of 50,000 operations for gold contacts. The switch is not UL or CSA marked unless specified in the part number.
M Series LED Tipped Rockers & Paddles
Rocker Switch SPDT 0.4VA (AC/DC) 28V Panel Mount, Flange
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TNG01-DC | M2012TNG01-DC-ND | 2300-M2012TNG01-DC | M2012TNG01-DC | M2012TNG01-DC |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | |||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Flange | Solder Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 0.4000 amps | 0.4000 amps |