The JWLW series is a high-inrush panel-seal rocker switch designed for 16A at 125/250V AC and 5A at 72V DC, with an operating temperature range of -25°C to +85°C and IP67 sealing per IEC 60529. It features a polyphenylene ether rocker, silver-plated brass terminals, and an interior dust seal. The switch has a 26° angle of throw, 25,000 electrical life cycles, and meets UL, CSA, and VDE standards with TV-8 ratings. Solder lug or quick-connect terminals are provided, and it is available in DPST and DPDT configurations. The JWLW22RCA variant includes a red cap and horizontal orientation with no inscription.
Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In
HIGH INRUSH 16 AMP ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWLW22RCA | 360-2539-ND | 2300-JWLW22RCA | JWLW22RCA |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches |
| Rocker Actuator | Concave (Curved) | |||
| Momentary Contact Switch Function | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade | ||
| Current Rating | 16 amps | 16 amps | 16 amps |