The M2012TNW03-EA is a flat frame mount miniature rocker switch with an SPDT ON-NONE-ON circuit, silver contacts rated for 6A at 125V AC and 3A at 250V AC, and straight PC terminals. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. It operates within a temperature range of -30°C to +85°C, has a contact resistance of 10 milliohms maximum for silver, and a mechanical life of 50,000 operations. The switch includes epoxy sealed terminals and high insulating barriers for enhanced dielectric strength. UL and CSA recognition require specific ordering markings.
M Series LED Tipped Rockers & Paddles
FLAT FRAME MOUNT MINIATURE ROCKER
FLAT FRAME MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TNW03-EA | 2300-M2012TNW03-EA | M2012TNW03-EA | M2012TNW03-EA |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Paddle; Paddle | Paddle; Paddle | ||
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Flange | PC Pin | ||
| Current Rating | 4 to 6 amps | 6 amps |