The JWM series high inrush rocker switch is designed for resistive loads up to 10A at 125/250V AC and features a polyphenylene ether rocker and polyamide housing, both UL94V-0 rated. It has a 26° angle of throw, 25,000 operation mechanical and electrical life, and operates between -25°C and +70°C. The JWM21BA2A variant is a single-pole, single-throw model with a black cap, black housing, and ON-NONE-OFF circuit. Terminals are brass with silver plating, molded and epoxy sealed. The part does not include panel sealing and is rated for TV-5 applications with a 7.5A steady state and 111A inrush at 120V AC. It meets UL, CSA, and VDE standards with File Nos. E44145, 023535_0_000, and License No. 115674 respectively.
HIGH INRUSH 10 AMP ROCKER
HIGH INRUSH 10 AMP ROCKER
SWITCH ROCKER DPST 10A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWM21BA2A/UCV-A | 2300-JWM21BA2A/UCV-A | JWM21BA2A/UCV-A | JWM21BA2A/UCV-A |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | On-Off | ||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm) |