NKK Switches High Inrush 10 & 16 AMP Rocker JWM21BA2A/UC-A

Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote Datasheet
Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Inrush 10 & 16 AMP Rocker - JWM21BA2A/UC-A - NKK Switches
Scottsdale, AZ, United States
High Inrush 10 & 16 AMP Rocker
JWM21BA2A/UC-A
High Inrush 10 & 16 AMP Rocker JWM21BA2A/UC-A
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
    • Size/Specifications
    • Features
  • Standard
  • JWLW Model
  • 16A @ 125/250V AC
  • 5A @ 72V DC

  • Panel seal
  • Handles large inrush current
  • Increased electrical life
  • Less contact bounce
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +85°C
Supplier's Site Datasheet
Rocker Switches 2300-JWM21BA2A/UC-A
HIGH INRUSH 10 AMP ROCKER

HIGH INRUSH 10 AMP ROCKER

Supplier's Site Datasheet
Rocker & Toggle Switches - JWM21BA2A/UC-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
JWM21BA2A/UC-A
Rocker & Toggle Switches JWM21BA2A/UC-A
HIGH INRUSH 10 AMP ROCKER

HIGH INRUSH 10 AMP ROCKER

Buy Now
Rocker Switches - 360-3986-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
360-3986-ND
Rocker Switches 360-3986-ND
Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
High Inrush 10 Amp Rocker Nkk Switches - 10X0453 - Newark, An Avnet Company
Chicago, IL, United States
High Inrush 10 Amp Rocker Nkk Switches
10X0453
High Inrush 10 Amp Rocker Nkk Switches 10X0453
HIGH INRUSH 10 AMP ROCKER

HIGH INRUSH 10 AMP ROCKER

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number JWM21BA2A/UC-A 2300-JWM21BA2A/UC-A JWM21BA2A/UC-A 360-3986-ND 10X0453
Product Name High Inrush 10 & 16 AMP Rocker Rocker Switches Rocker & Toggle Switches Rocker Switches High Inrush 10 Amp Rocker Nkk Switches
Rocker Actuator Concave (Curved) Rocker
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw
Terminal Type Panel Mount, Snap-In Solder Terminals; Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A12KH-CA - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details