The M2012TJW02 is a snap-in mount miniature rocker switch from the M series, featuring a snap-in frame with quick connect terminals. It supports SPDT circuit configuration with silver contacts rated for 6A at 125V AC and 3A at 250V AC, or 0.4VA maximum at 28V AC/DC for logic-level applications. The switch has a 25° angle of throw, operates within a temperature range of -30°C to +85°C, and meets UL94V-0 flammability standards for its diallyl phthalate case. It is recognized by UL and certified by CSA when ordered with appropriate markings. The case is stainless steel with phosphor bronze contacts, and terminals are designed to prevent solder flux intrusion.
M Series LED Tipped Rockers & Paddles
SNAP-IN MOUNT MINIATURE ROCKER
SNAP-IN MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TJW02 | M2012TJW02 | 2300-M2012TJW02 | M2012TJW02 |
| Product Name | Snap-in Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Actuator Arm, Cap Required | Actuator Arm, Cap Required | ||
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect - 0.062\" (1.5mm) | ||
| Current Rating | 4 to 6 amps | 6 amps |