NKK Switches High Inrush 10 & 16 AMP Rocker JWS11BAA-A

Description
Internationally Approved Rockers 6A Power Level; Snap-in Mount, High Inrush TV Rated, UL, CSA, cULus, VDE Rocker caps and housing available in a variety of colors. Protective barrier available to prevent accidental actuation. Constructed for dust resistance with interior cover of polyamide between actuator and contact area.
Request a Quote
Description
Internationally Approved Rockers 6A Power Level; Snap-in Mount, High Inrush TV Rated, UL, CSA, cULus, VDE Rocker caps and housing available in a variety of colors. Protective barrier available to prevent accidental actuation. Constructed for dust resistance with interior cover of polyamide between actuator and contact area.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JWS series rocker switch is a snap-in mount device designed for telecommunication, measuring, automation, and consumer applications, with a dust-resistant interior seal and polyamide housing rated UL94V-0. It features a 30° angle of throw, nominal operating force of 3.92N for single pole, and operates from -25°C to +70°C for non-illuminated models. The switch has a contact rating of 6A at 125/250V AC per UL/CSA and 5A at 125/250V AC per VDE, with a mechanical life of 30,000 operations and electrical life of 10,000 operations. Terminals are molded to resist flux and contamination. The JWS11BAA-A variant has a black rocker cap, single pole, no barrier, and ON-NONE-OFF circuit. Dimensions are 24.0mm x 19.0mm x 16.5mm. All models are certified to UL, CSA, cULus, and VDE standards.

Datasheet Summary
Powered by GS/AI

The JWS series rocker switch is a snap-in mount device designed for telecommunication, measuring, automation, and consumer applications, with a dust-resistant interior seal and polyamide housing rated UL94V-0. It features a 30° angle of throw, nominal operating force of 3.92N for single pole, and operates from -25°C to +70°C for non-illuminated models. The switch has a contact rating of 6A at 125/250V AC per UL/CSA and 5A at 125/250V AC per VDE, with a mechanical life of 30,000 operations and electrical life of 10,000 operations. Terminals are molded to resist flux and contamination. The JWS11BAA-A variant has a black rocker cap, single pole, no barrier, and ON-NONE-OFF circuit. Dimensions are 24.0mm x 19.0mm x 16.5mm. All models are certified to UL, CSA, cULus, and VDE standards.

Suppliers

Company
Product
Description
Supplier Links
High Inrush 10 & 16 AMP Rocker - JWS11BAA-A - NKK Switches
Scottsdale, AZ, United States
High Inrush 10 & 16 AMP Rocker
JWS11BAA-A
High Inrush 10 & 16 AMP Rocker JWS11BAA-A
Internationally Approved Rockers 6A Power Level; Snap-in Mount, High Inrush TV Rated, UL, CSA, cULus, VDE Rocker caps and housing available in a variety of colors. Protective barrier available to prevent accidental actuation. Constructed for dust resistance with interior cover of polyamide between actuator and contact area.

Internationally Approved Rockers

  • 6A Power Level; Snap-in Mount, High Inrush TV Rated, UL, CSA, cULus, VDE
  • Rocker caps and housing available in a variety of colors.
  • Protective barrier available to prevent accidental actuation.
  • Constructed for dust resistance with interior cover of polyamide between actuator and contact area.
Supplier's Site Datasheet
Rocker & Toggle Switches - JWS11BAA-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
JWS11BAA-A
Rocker & Toggle Switches JWS11BAA-A
INTERNATIONALLY APPROVED ROCKER

INTERNATIONALLY APPROVED ROCKER

Buy Now
Rocker Switches - 360-3726-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
360-3726-ND
Rocker Switches 360-3726-ND
Rocker Switch SPST 6A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 6A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 2300-JWS11BAA-A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-JWS11BAA-A
Rocker Switches 2300-JWS11BAA-A
INTERNATIONALLY APPROVED ROCKER

INTERNATIONALLY APPROVED ROCKER

Supplier's Site Datasheet
Rocker & Toggle Switches - JWS11BAA-A - Heilind Electronics, Inc.
Wilmington, MA, United States
Rocker & Toggle Switches
JWS11BAA-A
Rocker & Toggle Switches JWS11BAA-A
Switches & Front Panel Switch, Rocker & Paddle

Switches & Front Panel Switch, Rocker & Paddle

Buy Now
Switch, Rocker, Spst, 10A, 250Vac, Black; Switch Operation Nkk Switches - 10X0488 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 10A, 250Vac, Black; Switch Operation Nkk Switches
10X0488
Switch, Rocker, Spst, 10A, 250Vac, Black; Switch Operation Nkk Switches 10X0488
SWITCH, ROCKER, SPST, 10A, 250VAC, BLACK; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:JWS Series RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 10A, 250VAC, BLACK; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:JWS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches JWS11BAA-A
SWITCH ROCKER SPST 6A 125V

SWITCH ROCKER SPST 6A 125V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. DigiKey New Yorker Electronics Co., Inc. Heilind Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number JWS11BAA-A JWS11BAA-A 360-3726-ND 2300-JWS11BAA-A JWS11BAA-A 10X0488 JWS11BAA-A
Product Name High Inrush 10 & 16 AMP Rocker Rocker & Toggle Switches Rocker Switches Rocker Switches Rocker & Toggle Switches Switch, Rocker, Spst, 10A, 250Vac, Black; Switch Operation Nkk Switches Switches - Rocker Switches
Rocker Actuator Concave (Curved) Rocker Concave (Curved)
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On-Off Three Position Momentary (Center NEUTRAL) On-Off
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Panel Mount, Snap-In Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Inrush 10 & 16 AMP Rocker - JWL21RA2A/UCV - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers