RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AICC-03
Application: Power
Type: Axial
Rating: N/A
Inductance: 680 nH
DC Resistance Max: 470 mΩ
Q: 25
Operating Temperature: -25°C ~ +105°C
Tolerance: 10
SRF: 210 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 3.3 mm
Height: 9.53 mm
Part Status: Active
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AICC-03
Application: Power
Type: Axial
Rating: N/A
Inductance: 680 nH
DC Resistance Max: 470 mΩ
Q: 25
Operating Temperature: -25°C ~ +105°C
Tolerance: 10
SRF: 210 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 3.3 mm
Height: 9.53 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AICC-03
Application: Power
Type: Axial
Rating: N/A
Inductance: 680 nH
DC Resistance Max: 470 mΩ
Q: 25
Operating Temperature: -25°C ~ +105°C
Tolerance: 10
SRF: 210 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 3.3 mm
Height: 9.53 mm
Part Status: Active