Abracon, LLC AICC-04 Axial AICC-04-390K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 39 μH DC Resistance Max: 2.3 Ω Q: 50 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 9.5 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 39 μH DC Resistance Max: 2.3 Ω Q: 50 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 9.5 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AICC-04 Axial - AICC-04-390K-T - Abracon, LLC
Spicewood, TX, United States
AICC-04 Axial
AICC-04-390K-T
AICC-04 Axial AICC-04-390K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 39 μH DC Resistance Max: 2.3 Ω Q: 50 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 9.5 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-04
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 39 μH
  • DC Resistance Max: 2.3 Ω
  • Q: 50
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 10
  • SRF: 9.5 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3 mm
  • Height: 7.62 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AICC-04-390K-T
Product Name AICC-04 Axial
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Leaded Inductors - 1620249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details