Abracon, LLC AIAP-05 Axial AIAP-05-270K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 27 μH Temperature Rise Current: 1.28 A Saturation Current: 1.4 A DC Resistance Max: 58 mΩ Operating Temperature: -55°C ~ +130°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 17.8 mm Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 27 μH Temperature Rise Current: 1.28 A Saturation Current: 1.4 A DC Resistance Max: 58 mΩ Operating Temperature: -55°C ~ +130°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 17.8 mm Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AIAP-05-270K is an axial power inductor designed for various applications including power supplies, switching circuits, and telecommunications. It features an inductance of 27 µH with a tolerance of ±10%. The maximum direct current resistance (DCR) is 0.058 Ω, and it can handle a saturation current of up to 1.4 A and a temperature rise current of 1.28 A. The operating temperature range is from -55°C to +130°C, making it suitable for a wide range of environments. The inductor is covered with UL heat shrink tubing for added durability. It is important to note that this product is not intended for high-reliability applications such as military or aerospace without prior authorization from Abracon.

Datasheet Summary
Powered by GS/AI

The AIAP-05-270K is an axial power inductor designed for various applications including power supplies, switching circuits, and telecommunications. It features an inductance of 27 µH with a tolerance of ±10%. The maximum direct current resistance (DCR) is 0.058 Ω, and it can handle a saturation current of up to 1.4 A and a temperature rise current of 1.28 A. The operating temperature range is from -55°C to +130°C, making it suitable for a wide range of environments. The inductor is covered with UL heat shrink tubing for added durability. It is important to note that this product is not intended for high-reliability applications such as military or aerospace without prior authorization from Abracon.

Suppliers

Company
Product
Description
Supplier Links
AIAP-05 Axial - AIAP-05-270K - Abracon, LLC
Spicewood, TX, United States
AIAP-05 Axial
AIAP-05-270K
AIAP-05 Axial AIAP-05-270K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 27 μH Temperature Rise Current: 1.28 A Saturation Current: 1.4 A DC Resistance Max: 58 mΩ Operating Temperature: -55°C ~ +130°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 17.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-05
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 27 μH
  • Temperature Rise Current: 1.28 A
  • Saturation Current: 1.4 A
  • DC Resistance Max: 58 mΩ
  • Operating Temperature: -55°C ~ +130°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 6.4 mm
  • Height: 17.8 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIAP-05-270K
Product Name AIAP-05 Axial
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-82N 0402CS-82NXJRW , 0402CS-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details