Abracon, LLC AICC-03 Axial AICC-03-270J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 27 μH DC Resistance Max: 940 mΩ Q: 55 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 7.6 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.53 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 27 μH DC Resistance Max: 940 mΩ Q: 55 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 7.6 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.53 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AICC-03 Axial - AICC-03-270J-T - Abracon, LLC
Spicewood, TX, United States
AICC-03 Axial
AICC-03-270J-T
AICC-03 Axial AICC-03-270J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 27 μH DC Resistance Max: 940 mΩ Q: 55 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 7.6 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.53 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 27 μH
  • DC Resistance Max: 940 mΩ
  • Q: 55
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 5
  • SRF: 7.6 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.3 mm
  • Height: 9.53 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AICC-03-270J-T
Product Name AICC-03 Axial
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers