Abracon, LLC AICC-04 Axial AICC-04-330K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 33 μH DC Resistance Max: 2.2 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 10 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 33 μH DC Resistance Max: 2.2 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 10 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AICC-04 Axial - AICC-04-330K-T - Abracon, LLC
Spicewood, TX, United States
AICC-04 Axial
AICC-04-330K-T
AICC-04 Axial AICC-04-330K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 33 μH DC Resistance Max: 2.2 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 10 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-04
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 33 μH
  • DC Resistance Max: 2.2 Ω
  • Q: 60
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 10
  • SRF: 10 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3 mm
  • Height: 7.62 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AICC-04-330K-T
Product Name AICC-04 Axial
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details
0.0051uH 250MHz 0.83A Inductor and Choke - 71-0302CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details