Abracon, LLC AICC-02 Axial AICC-02-331K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 330 μH DC Resistance Max: 11.6 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 3.4 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 330 μH DC Resistance Max: 11.6 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 3.4 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AICC-02-331K-T is a conformal coated axial inductor from Abracon, LLC, featuring a ferrite core encapsulated in epoxy resin. It operates within a temperature range of -25°C to +105°C and is suitable for various applications including DC/DC converters, power supplies, electronic appliances, and automotive systems. The inductor has an inductance value of 330 µH with a tolerance of ±10%. It exhibits a quality factor (Q) of 60 and a self-resonant frequency (SRF) of 3.4 MHz. The maximum direct current resistance (DCR) is 11.6 Ω. The component is RoHS compliant and comes in tape and reel packaging, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The AICC-02-331K-T is a conformal coated axial inductor from Abracon, LLC, featuring a ferrite core encapsulated in epoxy resin. It operates within a temperature range of -25°C to +105°C and is suitable for various applications including DC/DC converters, power supplies, electronic appliances, and automotive systems. The inductor has an inductance value of 330 µH with a tolerance of ±10%. It exhibits a quality factor (Q) of 60 and a self-resonant frequency (SRF) of 3.4 MHz. The maximum direct current resistance (DCR) is 11.6 Ω. The component is RoHS compliant and comes in tape and reel packaging, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
AICC-02 Axial - AICC-02-331K-T - Abracon, LLC
Spicewood, TX, United States
AICC-02 Axial
AICC-02-331K-T
AICC-02 Axial AICC-02-331K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 330 μH DC Resistance Max: 11.6 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 3.4 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-02
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 330 μH
  • DC Resistance Max: 11.6 Ω
  • Q: 60
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 10
  • SRF: 3.4 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 2.8 mm
  • Height: 6.22 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AICC-02-331K-TTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 100mA 11.6Ohm Max Axial

330µH Unshielded Wirewound Inductor 100mA 11.6Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AICC-02-331K-T 535-AICC-02-331K-TTR-ND
Product Name AICC-02 Axial Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole Through Hole
Technology Axial
Application Power Choke
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details