RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIAP-05
Application: Power
Type: Axial
Rating: N/A
Inductance: 470 μH
Temperature Rise Current: 0.32 A
Saturation Current: 340 mA
DC Resistance Max: 1.15 Ω
Operating Temperature: -55°C ~ +130°C
Tolerance: 10
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 6.4 mm
Height: 17.8 mm
Part Status: Active
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIAP-05
Application: Power
Type: Axial
Rating: N/A
Inductance: 470 μH
Temperature Rise Current: 0.32 A
Saturation Current: 340 mA
DC Resistance Max: 1.15 Ω
Operating Temperature: -55°C ~ +130°C
Tolerance: 10
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 6.4 mm
Height: 17.8 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIAP-05
Application: Power
Type: Axial
Rating: N/A
Inductance: 470 μH
Temperature Rise Current: 0.32 A
Saturation Current: 340 mA
DC Resistance Max: 1.15 Ω
Operating Temperature: -55°C ~ +130°C
Tolerance: 10
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 6.4 mm
Height: 17.8 mm
Part Status: Active