Abracon, LLC AIAS-03 Axial AIAS-03-121J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 120 μH Saturation Current: 100 mA DC Resistance Max: 3.6 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 5 Shielding: Shielded Mounting: Through Hole Length/Diameter: 4.11 mm Height: 10.4 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 120 μH Saturation Current: 100 mA DC Resistance Max: 3.6 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 5 Shielding: Shielded Mounting: Through Hole Length/Diameter: 4.11 mm Height: 10.4 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAS-03 Axial - AIAS-03-121J-T - Abracon, LLC
Spicewood, TX, United States
AIAS-03 Axial
AIAS-03-121J-T
AIAS-03 Axial AIAS-03-121J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 120 μH Saturation Current: 100 mA DC Resistance Max: 3.6 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 5 Shielding: Shielded Mounting: Through Hole Length/Diameter: 4.11 mm Height: 10.4 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAS-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 120 μH
  • Saturation Current: 100 mA
  • DC Resistance Max: 3.6 Ω
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 5
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 4.11 mm
  • Height: 10.4 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIAS-03-121J-T
Product Name AIAS-03 Axial
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details