Abracon, LLC AICC-04 Axial AICC-04-220J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 22 μH DC Resistance Max: 2 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 14 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 22 μH DC Resistance Max: 2 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 14 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AICC-04 Axial - AICC-04-220J-T - Abracon, LLC
Spicewood, TX, United States
AICC-04 Axial
AICC-04-220J-T
AICC-04 Axial AICC-04-220J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 22 μH DC Resistance Max: 2 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 14 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-04
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 22 μH
  • DC Resistance Max: 2 Ω
  • Q: 60
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 5
  • SRF: 14 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3 mm
  • Height: 7.62 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AICC-04-220J-T
Product Name AICC-04 Axial
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.65 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1048416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details