RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AICC-03
Application: Power
Type: Axial
Rating: N/A
Inductance: 27 μH
DC Resistance Max: 940 mΩ
Q: 55
Operating Temperature: -25°C ~ +105°C
Tolerance: 10
SRF: 7.6 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 3.3 mm
Height: 9.53 mm
Part Status: Active
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AICC-03
Application: Power
Type: Axial
Rating: N/A
Inductance: 27 μH
DC Resistance Max: 940 mΩ
Q: 55
Operating Temperature: -25°C ~ +105°C
Tolerance: 10
SRF: 7.6 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 3.3 mm
Height: 9.53 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AICC-03
Application: Power
Type: Axial
Rating: N/A
Inductance: 27 μH
DC Resistance Max: 940 mΩ
Q: 55
Operating Temperature: -25°C ~ +105°C
Tolerance: 10
SRF: 7.6 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 3.3 mm
Height: 9.53 mm
Part Status: Active