Abracon, LLC AICC-01 Axial AICC-01-680J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 68 μH DC Resistance Max: 5.8 Ω Q: 50 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 5.7 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.05 mm Height: 7.11 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 68 μH DC Resistance Max: 5.8 Ω Q: 50 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 5.7 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.05 mm Height: 7.11 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AICC-01 Axial - AICC-01-680J-T - Abracon, LLC
Spicewood, TX, United States
AICC-01 Axial
AICC-01-680J-T
AICC-01 Axial AICC-01-680J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 68 μH DC Resistance Max: 5.8 Ω Q: 50 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 5.7 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.05 mm Height: 7.11 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 68 μH
  • DC Resistance Max: 5.8 Ω
  • Q: 50
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 5
  • SRF: 5.7 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.05 mm
  • Height: 7.11 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AICC-01-680J-T
Product Name AICC-01 Axial
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.4 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0402AF-221XJLW - 1135382-0402AF-221XJLW - Win Source Electronics
Specs
Technology Standard
Core Material Ferrite
Configuration Fixed
View Details
2 suppliers