AIMC-0201-47NJ-T -- AIMC-0201 MULTILAYER
Abracon, LLC
AIMC-0201 Multilayer
AIMC-0201-47NJ-T
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIMC-0201
Application: Power
Type: Multilayer
Rating: N/A
Inductance: 47 μH
DC Resistance Max: 3.6 Ω
Q: 4
Operating Temperature: -55°C ~ +125°C
Tolerance: 5
SRF: 1.6 GHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 0.6 mm
Width: 0.3 mm
Height: 0.3 mm
Part Status: Active
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIMC-0201
Application: Power
Type: Multilayer
Rating: N/A
Inductance: 47 μH
DC Resistance Max: 3.6 Ω
Q: 4
Operating Temperature: -55°C ~ +125°C
Tolerance: 5
SRF: 1.6 GHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 0.6 mm
Width: 0.3 mm
Height: 0.3 mm
Part Status: Active
Datasheet
Suppliers
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIMC-0201
Application: Power
Type: Multilayer
Rating: N/A
Inductance: 47 μH
DC Resistance Max: 3.6 Ω
Q: 4
Operating Temperature: -55°C ~ +125°C
Tolerance: 5
SRF: 1.6 GHz
Shielding: Shielded
Mounting: SMD
Length/Diameter: 0.6 mm
Width: 0.3 mm
Height: 0.3 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
- Series: AIMC-0201
- Application: Power
- Type: Multilayer
- Rating: N/A
- Inductance: 47 μH
- DC Resistance Max: 3.6 Ω
- Q: 4
- Operating Temperature: -55°C ~ +125°C
- Tolerance: 5
- SRF: 1.6 GHz
- Shielding: Shielded
- Mounting: SMD
- Length/Diameter: 0.6 mm
- Width: 0.3 mm
- Height: 0.3 mm
- Part Status: Active
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
AIMC-0201-47NJ-T |
|
Product Name
|
AIMC-0201 Multilayer |
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Technology
|
Multilayer
|
|
Application
|
Power Choke
|
|
Inductance Range
|
47 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 105 C (-40 to 221 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Through Hole
Application
Power Choke
View Details
2 suppliers
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details