Abracon, LLC AICC-04 Axial AICC-04-R18K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 180 nH DC Resistance Max: 120 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 550 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 180 nH DC Resistance Max: 120 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 550 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AICC-04-R18K-T is an epoxy-coated power inductor designed for applications in electronic appliances and automotive systems. It features a ferrite core with wire wound construction, providing reliable performance in various environments. The inductor operates within a temperature range of -25°C to +105°C and has a maximum DC resistance of 120 mΩ. With an inductance value of 180 nH and a quality factor (Q) of 35, it is suitable for high-frequency applications, with a self-resonant frequency (SRF) of 550 MHz. The component is available in bulk and ammo pack options, and it is marked with an EIA 4 band color code for easy identification. The dimensions of the inductor are 3 mm in diameter and 7.62 mm in height, making it suitable for through-hole mounting in compact designs.

Datasheet Summary
Powered by GS/AI

The AICC-04-R18K-T is an epoxy-coated power inductor designed for applications in electronic appliances and automotive systems. It features a ferrite core with wire wound construction, providing reliable performance in various environments. The inductor operates within a temperature range of -25°C to +105°C and has a maximum DC resistance of 120 mΩ. With an inductance value of 180 nH and a quality factor (Q) of 35, it is suitable for high-frequency applications, with a self-resonant frequency (SRF) of 550 MHz. The component is available in bulk and ammo pack options, and it is marked with an EIA 4 band color code for easy identification. The dimensions of the inductor are 3 mm in diameter and 7.62 mm in height, making it suitable for through-hole mounting in compact designs.

Suppliers

Company
Product
Description
Supplier Links
AICC-04 Axial - AICC-04-R18K-T - Abracon, LLC
Spicewood, TX, United States
AICC-04 Axial
AICC-04-R18K-T
AICC-04 Axial AICC-04-R18K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 180 nH DC Resistance Max: 120 mΩ Q: 35 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 550 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-04
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 180 nH
  • DC Resistance Max: 120 mΩ
  • Q: 35
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 10
  • SRF: 550 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3 mm
  • Height: 7.62 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AICC-04-R18K-T
Product Name AICC-04 Axial
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT68-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details