Abracon, LLC AICC-02 Axial AICC-02-121K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 120 μH DC Resistance Max: 4.4 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 5.4 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 120 μH DC Resistance Max: 4.4 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 5.4 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AICC-02 Axial - AICC-02-121K-T - Abracon, LLC
Spicewood, TX, United States
AICC-02 Axial
AICC-02-121K-T
AICC-02 Axial AICC-02-121K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 120 μH DC Resistance Max: 4.4 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 5.4 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-02
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 120 μH
  • DC Resistance Max: 4.4 Ω
  • Q: 60
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 10
  • SRF: 5.4 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 2.8 mm
  • Height: 6.22 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AICC-02-121K-TTR-ND - DigiKey
Thief River Falls, MN, United States
120µH Unshielded Wirewound Inductor 160mA 4.4Ohm Max Axial

120µH Unshielded Wirewound Inductor 160mA 4.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AICC-02-121K-T 535-AICC-02-121K-TTR-ND
Product Name AICC-02 Axial Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole Through Hole
Technology Axial
Application Power Choke
Inductance Range 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details