Abracon, LLC AICC-04 Axial AICC-04-221K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 220 μH DC Resistance Max: 10.1 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 3.5 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 220 μH DC Resistance Max: 10.1 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 3.5 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AICC-04-221K-T is an epoxy-coated power inductor designed for use in electronic appliances and automotive systems. It features a ferrite core with a wire-wound construction, providing reliable inductance performance. The inductor has an inductance value of 220 µH and a maximum DC resistance of 10.1 Ω. It operates effectively within a temperature range of -25°C to +105°C and has a quality factor (Q) of 60. The self-resonant frequency (SRF) is rated at 3.5 MHz. The component is non-shielded and is intended for through-hole mounting. It is available in bulk packaging, with an option for ammo pack. The part is compliant with RoHS/RoHS II and is lead-free.

Datasheet Summary
Powered by GS/AI

The AICC-04-221K-T is an epoxy-coated power inductor designed for use in electronic appliances and automotive systems. It features a ferrite core with a wire-wound construction, providing reliable inductance performance. The inductor has an inductance value of 220 µH and a maximum DC resistance of 10.1 Ω. It operates effectively within a temperature range of -25°C to +105°C and has a quality factor (Q) of 60. The self-resonant frequency (SRF) is rated at 3.5 MHz. The component is non-shielded and is intended for through-hole mounting. It is available in bulk packaging, with an option for ammo pack. The part is compliant with RoHS/RoHS II and is lead-free.

Suppliers

Company
Product
Description
Supplier Links
AICC-04 Axial - AICC-04-221K-T - Abracon, LLC
Spicewood, TX, United States
AICC-04 Axial
AICC-04-221K-T
AICC-04 Axial AICC-04-221K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 220 μH DC Resistance Max: 10.1 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 3.5 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-04
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 220 μH
  • DC Resistance Max: 10.1 Ω
  • Q: 60
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 10
  • SRF: 3.5 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3 mm
  • Height: 7.62 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AICC-04-221K-T
Product Name AICC-04 Axial
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers