Abracon, LLC AIAP-05 Axial AIAP-05-183K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 18 mH Temperature Rise Current: 0.04 A Saturation Current: 60 mA DC Resistance Max: 48.3 Ω Operating Temperature: -55°C ~ +130°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 17.8 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 18 mH Temperature Rise Current: 0.04 A Saturation Current: 60 mA DC Resistance Max: 48.3 Ω Operating Temperature: -55°C ~ +130°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 17.8 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-05 Axial - AIAP-05-183K - Abracon, LLC
Spicewood, TX, United States
AIAP-05 Axial
AIAP-05-183K
AIAP-05 Axial AIAP-05-183K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 18 mH Temperature Rise Current: 0.04 A Saturation Current: 60 mA DC Resistance Max: 48.3 Ω Operating Temperature: -55°C ~ +130°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 17.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-05
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 18 mH
  • Temperature Rise Current: 0.04 A
  • Saturation Current: 60 mA
  • DC Resistance Max: 48.3 Ω
  • Operating Temperature: -55°C ~ +130°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 6.4 mm
  • Height: 17.8 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIAP-05-183K
Product Name AIAP-05 Axial
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 18000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2684JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details