Abracon, LLC AIAS-03 Axial AIAS-03-682K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 6.8 mH Saturation Current: 20 mA DC Resistance Max: 111 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Shielded Mounting: Through Hole Length/Diameter: 4.11 mm Height: 10.4 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 6.8 mH Saturation Current: 20 mA DC Resistance Max: 111 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Shielded Mounting: Through Hole Length/Diameter: 4.11 mm Height: 10.4 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAS-03 Axial - AIAS-03-682K-T - Abracon, LLC
Spicewood, TX, United States
AIAS-03 Axial
AIAS-03-682K-T
AIAS-03 Axial AIAS-03-682K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 6.8 mH Saturation Current: 20 mA DC Resistance Max: 111 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Shielded Mounting: Through Hole Length/Diameter: 4.11 mm Height: 10.4 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAS-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 6.8 mH
  • Saturation Current: 20 mA
  • DC Resistance Max: 111 Ω
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 4.11 mm
  • Height: 10.4 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIAS-03-682K-T
Product Name AIAS-03 Axial
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176638-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details