Abracon, LLC AIAS-03 Axial AIAS-03-272J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 2.7 mH Saturation Current: 30 mA DC Resistance Max: 47.3 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 5 Shielding: Shielded Mounting: Through Hole Length/Diameter: 4.11 mm Height: 10.4 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 2.7 mH Saturation Current: 30 mA DC Resistance Max: 47.3 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 5 Shielding: Shielded Mounting: Through Hole Length/Diameter: 4.11 mm Height: 10.4 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAS-03 Axial - AIAS-03-272J-T - Abracon, LLC
Spicewood, TX, United States
AIAS-03 Axial
AIAS-03-272J-T
AIAS-03 Axial AIAS-03-272J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 2.7 mH Saturation Current: 30 mA DC Resistance Max: 47.3 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 5 Shielding: Shielded Mounting: Through Hole Length/Diameter: 4.11 mm Height: 10.4 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAS-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 2.7 mH
  • Saturation Current: 30 mA
  • DC Resistance Max: 47.3 Ω
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 5
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 4.11 mm
  • Height: 10.4 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIAS-03-272J-T
Product Name AIAS-03 Axial
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 2700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-39N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers