Abracon, LLC AICC-03 Axial AICC-03-181J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 180 μH DC Resistance Max: 4.6 Ω Q: 70 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 3.3 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.53 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 180 μH DC Resistance Max: 4.6 Ω Q: 70 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 3.3 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.53 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AICC-03 Axial - AICC-03-181J-T - Abracon, LLC
Spicewood, TX, United States
AICC-03 Axial
AICC-03-181J-T
AICC-03 Axial AICC-03-181J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 180 μH DC Resistance Max: 4.6 Ω Q: 70 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 3.3 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.53 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 180 μH
  • DC Resistance Max: 4.6 Ω
  • Q: 70
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 5
  • SRF: 3.3 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.3 mm
  • Height: 9.53 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AICC-03-181J-T
Product Name AICC-03 Axial
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers