Abracon, LLC AICC-00 Axial AICC-00-2R7J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 2.7 μH DC Resistance Max: 1.3 Ω Q: 40 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 40 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.54 mm Height: 4.06 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 2.7 μH DC Resistance Max: 1.3 Ω Q: 40 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 40 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.54 mm Height: 4.06 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AICC-00 Axial - AICC-00-2R7J-T - Abracon, LLC
Spicewood, TX, United States
AICC-00 Axial
AICC-00-2R7J-T
AICC-00 Axial AICC-00-2R7J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-00 Application: Power Type: Axial Rating: N/A Inductance: 2.7 μH DC Resistance Max: 1.3 Ω Q: 40 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 40 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.54 mm Height: 4.06 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-00
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 2.7 μH
  • DC Resistance Max: 1.3 Ω
  • Q: 40
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 5
  • SRF: 40 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 2.54 mm
  • Height: 4.06 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AICC-00-2R7J-T
Product Name AICC-00 Axial
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N3 0302CS-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details