Abracon, LLC AICC-01 Axial AICC-01-560J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 56 μH DC Resistance Max: 5.3 Ω Q: 50 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 6.2 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.05 mm Height: 7.11 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 56 μH DC Resistance Max: 5.3 Ω Q: 50 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 6.2 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.05 mm Height: 7.11 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AICC-01 Axial - AICC-01-560J-T - Abracon, LLC
Spicewood, TX, United States
AICC-01 Axial
AICC-01-560J-T
AICC-01 Axial AICC-01-560J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-01 Application: Power Type: Axial Rating: N/A Inductance: 56 μH DC Resistance Max: 5.3 Ω Q: 50 Operating Temperature: -25°C ~ +105°C Tolerance: 5 SRF: 6.2 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.05 mm Height: 7.11 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-01
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 56 μH
  • DC Resistance Max: 5.3 Ω
  • Q: 50
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 5
  • SRF: 6.2 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.05 mm
  • Height: 7.11 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AICC-01-560J-T
Product Name AICC-01 Axial
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-056 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8100 to 250 microH
View Details
2 suppliers
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details
Leaded Inductors - 1660179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Lead Style Axial; Axial
View Details