Abracon, LLC AICC-04 Axial AICC-04-270K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 27 μH DC Resistance Max: 2.1 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 12 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 27 μH DC Resistance Max: 2.1 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 12 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AICC-04 Axial - AICC-04-270K-T - Abracon, LLC
Spicewood, TX, United States
AICC-04 Axial
AICC-04-270K-T
AICC-04 Axial AICC-04-270K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-04 Application: Power Type: Axial Rating: N/A Inductance: 27 μH DC Resistance Max: 2.1 Ω Q: 60 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 12 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3 mm Height: 7.62 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-04
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 27 μH
  • DC Resistance Max: 2.1 Ω
  • Q: 60
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 10
  • SRF: 12 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3 mm
  • Height: 7.62 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AICC-04-270K-T
Product Name AICC-04 Axial
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.039uH 250MHz 0.2A Inductor and Choke - 71-0402CS-39NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %)
View Details