RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIAS-03
Application: Power
Type: Axial
Rating: N/A
Inductance: 100 μH
Saturation Current: 120 mA
DC Resistance Max: 3.12 Ω
Operating Temperature: -55°C ~ +125°C
Tolerance: 5
Shielding: Shielded
Mounting: Through Hole
Length/Diameter: 4.11 mm
Height: 10.4 mm
Part Status: Active
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIAS-03
Application: Power
Type: Axial
Rating: N/A
Inductance: 100 μH
Saturation Current: 120 mA
DC Resistance Max: 3.12 Ω
Operating Temperature: -55°C ~ +125°C
Tolerance: 5
Shielding: Shielded
Mounting: Through Hole
Length/Diameter: 4.11 mm
Height: 10.4 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIAS-03
Application: Power
Type: Axial
Rating: N/A
Inductance: 100 μH
Saturation Current: 120 mA
DC Resistance Max: 3.12 Ω
Operating Temperature: -55°C ~ +125°C
Tolerance: 5
Shielding: Shielded
Mounting: Through Hole
Length/Diameter: 4.11 mm
Height: 10.4 mm
Part Status: Active