Abracon, LLC AIAP-05 Axial AIAP-05-271K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 270 μH Temperature Rise Current: 0.4 A Saturation Current: 450 mA DC Resistance Max: 557 mΩ Operating Temperature: -55°C ~ +130°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 17.8 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 270 μH Temperature Rise Current: 0.4 A Saturation Current: 450 mA DC Resistance Max: 557 mΩ Operating Temperature: -55°C ~ +130°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 17.8 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAP-05 Axial - AIAP-05-271K - Abracon, LLC
Spicewood, TX, United States
AIAP-05 Axial
AIAP-05-271K
AIAP-05 Axial AIAP-05-271K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 270 μH Temperature Rise Current: 0.4 A Saturation Current: 450 mA DC Resistance Max: 557 mΩ Operating Temperature: -55°C ~ +130°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 6.4 mm Height: 17.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAP-05
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 270 μH
  • Temperature Rise Current: 0.4 A
  • Saturation Current: 450 mA
  • DC Resistance Max: 557 mΩ
  • Operating Temperature: -55°C ~ +130°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 6.4 mm
  • Height: 17.8 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIAP-05-271K
Product Name AIAP-05 Axial
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Surface Mount Inductors - 1702835 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details