RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AICC-01
Application: Power
Type: Axial
Rating: N/A
Inductance: 100 μH
DC Resistance Max: 7 Ω
Q: 50
Operating Temperature: -25°C ~ +105°C
Tolerance: 5
SRF: 4.8 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 3.05 mm
Height: 7.11 mm
Part Status: Active
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AICC-01
Application: Power
Type: Axial
Rating: N/A
Inductance: 100 μH
DC Resistance Max: 7 Ω
Q: 50
Operating Temperature: -25°C ~ +105°C
Tolerance: 5
SRF: 4.8 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 3.05 mm
Height: 7.11 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AICC-01
Application: Power
Type: Axial
Rating: N/A
Inductance: 100 μH
DC Resistance Max: 7 Ω
Q: 50
Operating Temperature: -25°C ~ +105°C
Tolerance: 5
SRF: 4.8 MHz
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 3.05 mm
Height: 7.11 mm
Part Status: Active