Abracon, LLC AICC-03 Axial AICC-03-R33K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 330 nH DC Resistance Max: 280 mΩ Q: 25 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 300 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.53 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 330 nH DC Resistance Max: 280 mΩ Q: 25 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 300 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.53 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AICC-03 Axial - AICC-03-R33K-T - Abracon, LLC
Spicewood, TX, United States
AICC-03 Axial
AICC-03-R33K-T
AICC-03 Axial AICC-03-R33K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-03 Application: Power Type: Axial Rating: N/A Inductance: 330 nH DC Resistance Max: 280 mΩ Q: 25 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 300 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 3.3 mm Height: 9.53 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 330 nH
  • DC Resistance Max: 280 mΩ
  • Q: 25
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 10
  • SRF: 300 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 3.3 mm
  • Height: 9.53 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AICC-03-R33K-T
Product Name AICC-03 Axial
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details