Abracon, LLC AIAS-03 Axial AIAS-03-153J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 15 mH Saturation Current: 10 mA DC Resistance Max: 157 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 5 Shielding: Shielded Mounting: Through Hole Length/Diameter: 4.11 mm Height: 10.4 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 15 mH Saturation Current: 10 mA DC Resistance Max: 157 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 5 Shielding: Shielded Mounting: Through Hole Length/Diameter: 4.11 mm Height: 10.4 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIAS-03 Axial - AIAS-03-153J-T - Abracon, LLC
Spicewood, TX, United States
AIAS-03 Axial
AIAS-03-153J-T
AIAS-03 Axial AIAS-03-153J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAS-03 Application: Power Type: Axial Rating: N/A Inductance: 15 mH Saturation Current: 10 mA DC Resistance Max: 157 Ω Operating Temperature: -55°C ~ +125°C Tolerance: 5 Shielding: Shielded Mounting: Through Hole Length/Diameter: 4.11 mm Height: 10.4 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIAS-03
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 15 mH
  • Saturation Current: 10 mA
  • DC Resistance Max: 157 Ω
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 5
  • Shielding: Shielded
  • Mounting: Through Hole
  • Length/Diameter: 4.11 mm
  • Height: 10.4 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIAS-03-153J-T
Product Name AIAS-03 Axial
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Axial
Application Power Choke
Inductance Range 15000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-14-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details