Abracon, LLC AICC-02 Axial AICC-02-150K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 15 μH DC Resistance Max: 1 Ω Q: 40 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 16 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 15 μH DC Resistance Max: 1 Ω Q: 40 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 16 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AICC-02 Axial - AICC-02-150K-T - Abracon, LLC
Spicewood, TX, United States
AICC-02 Axial
AICC-02-150K-T
AICC-02 Axial AICC-02-150K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AICC-02 Application: Power Type: Axial Rating: N/A Inductance: 15 μH DC Resistance Max: 1 Ω Q: 40 Operating Temperature: -25°C ~ +105°C Tolerance: 10 SRF: 16 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 2.8 mm Height: 6.22 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AICC-02
  • Application: Power
  • Type: Axial
  • Rating: N/A
  • Inductance: 15 μH
  • DC Resistance Max: 1 Ω
  • Q: 40
  • Operating Temperature: -25°C ~ +105°C
  • Tolerance: 10
  • SRF: 16 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 2.8 mm
  • Height: 6.22 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AICC-02-150K-TTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 335mA 1Ohm Max Axial

15µH Unshielded Wirewound Inductor 335mA 1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AICC-02-150K-T 535-AICC-02-150K-TTR-ND
Product Name AICC-02 Axial Fixed Inductors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole Through Hole
Technology Axial
Application Power Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.02uH 250MHz 0.42A Inductor and Choke - 71-0402CS-20NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0200 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 2176783-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details